Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Transistor Polarity | N and P Channel |
---|---|
Continuous Drain Current Id | 9A |
Drain Source Voltage Vds | 30V |
On Resistance Rds(on) | 0.012ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 2V |
Power Dissipation Pd | 1.3W |
Transistor Case Style | PowerDI 3333 |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
Mosfet, N & P-Ch, 30V, 9A, Powerdi 3333 | Newark Electronics |
MOSFET, N & P-CH, 30V, 9A, POWERDI 3333 | element14 |
Transistor MOSFET Array N-CH/P-CH 30V 9A 8-Pin PowerDI3333 T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a DMC3016LNS-7?
Additional datasheets, footprints and schematics for DMC3016LNS-7 are listed on our Part Details page. You can also find images and similar parts to DMC3016LNS-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DMC3016LNS-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DMC3016LNS-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DMC3016LNS-7 fall under?
The DMC3016LNS-7 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to DMC3016LNS-7 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DMC3016LNS-7 you can contact the distributor directly for product support, shipping queries etc.
Is the DMC3016LNS-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DMC3016LNS-7 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and Future Electronics have stock available or on a lead time for DMC3016LNS-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DMC3016LNS-7 often in real-time on the comparison pages.
What if I can't find stock of DMC3016LNS-7?
You can fill out our help required form which you can use to request a quote for DMC3016LNS-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.