Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No distributors results available
Transistor Polarity | Dual NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 50V |
DC Collector Current | 100mA |
Power Dissipation Pd | 300mW |
DC Current Gain hFE | 30hFE |
No. of Pins | 6Pins |
Transistor Mounting | Surface Mount |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a DMC2640F0R.?
Additional datasheets, footprints and schematics for DMC2640F0R. are listed on our Part Details page. You can also find images and similar parts to DMC2640F0R. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DMC2640F0R. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DMC2640F0R. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DMC2640F0R. fall under?
The DMC2640F0R. is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors > Bipolar Junction Transistor Arrays - BJT.
Can I view similar or alternative parts?
You can view similar parts to DMC2640F0R. when available in the Bipolar Junction Transistor Arrays - BJT range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DMC2640F0R. you can contact the distributor directly for product support, shipping queries etc.
Is the DMC2640F0R. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DMC2640F0R. have stock available?
There is no stock from authorised distributors for DMC2640F0R..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DMC2640F0R. often in real-time on the comparison pages.
What if I can't find stock of DMC2640F0R.?
You can fill out our help required form which you can use to request a quote for DMC2640F0R. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.