Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.15
|
11,865
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
228,000
in stock
|
Buy Now | |
Rutronik
from US$0.10
|
33,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.14
|
15,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
11,865
in stock
|
Buy Now | |
element14
from US$0.13
|
11,865
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.13
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
20V 4.5A/-3.1A 0.035/0.074 Ohm Complementary N-ch/Pch TSOT26 | Future Electronics |
N+P CHAN.FET 4,5/3,1 20V TSOT26 | Rutronik |
Transistor MOSFET Array N-CH/P-CH 20V 5.2A 6-Pin TSOT-26 T/R | Avnet Asia |
Mosfet, N & P-Ch, 3.7A, 20V, 150Deg C Rohs Compliant: Yes |Diodes Inc. DMC2038LVTQ-7 | Newark Electronics |
Transistor: N/P-MOSFET | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a DMC2038LVTQ-7?
Additional datasheets, footprints and schematics for DMC2038LVTQ-7 are listed on our Part Details page. You can also find images and similar parts to DMC2038LVTQ-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DMC2038LVTQ-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DMC2038LVTQ-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DMC2038LVTQ-7 fall under?
The DMC2038LVTQ-7 is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Dual MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to DMC2038LVTQ-7 when available in the Dual MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DMC2038LVTQ-7 you can contact the distributor directly for product support, shipping queries etc.
Is the DMC2038LVTQ-7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DMC2038LVTQ-7 have stock available?
Authorised distributors including Future Electronics, Rutronik, Avnet Asia, Newark Electronics and element14 have stock available or on a lead time for DMC2038LVTQ-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DMC2038LVTQ-7 often in real-time on the comparison pages.
What if I can't find stock of DMC2038LVTQ-7?
You can fill out our help required form which you can use to request a quote for DMC2038LVTQ-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.