Status: | Not Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Transistor Polarity | N and P Channel |
---|---|
Continuous Drain Current Id | 3.7A |
Drain Source Voltage Vds | 20V |
On Resistance Rds(on) | 0.027ohm |
Rds(on) Test Voltage Vgs | 4.5V |
Threshold Voltage Vgs | 400mV |
Power Dissipation Pd | 1.13W |
Transistor Case Style | TSOT-26 |
No. of Pins | 6Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Continuous Drain Current Id N Channel | 4.5A |
Continuous Drain Current Id P Channel | 3.1A |
Drain Source Voltage Vds N Channel | 20V |
Drain Source Voltage Vds P Channel | -20V |
Module Configuration | Dual |
On Resistance Rds(on) N Channel | 0.027ohm |
On Resistance Rds(on) P Channel | 0.057ohm |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Mosfet, N/P-Ch, 20V, 3.7A, Tsot-26 | Newark Electronics |
MOSFET, NP CH, COMP PAIR, 20V, TSOT26 | element14 |
Where can I find additional details, specifications and documents for a DMC2038LVT?
Additional datasheets, footprints and schematics for DMC2038LVT are listed on our Part Details page. You can also find images and similar parts to DMC2038LVT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DMC2038LVT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DMC2038LVT price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DMC2038LVT you can contact the distributor directly for product support, shipping queries etc.
Is the DMC2038LVT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for DMC2038LVT have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for DMC2038LVT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DMC2038LVT often in real-time on the comparison pages.
What if I can't find stock of DMC2038LVT?
You can fill out our help required form which you can use to request a quote for DMC2038LVT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.