DMB51CW24 Industrial Automation & Control Gear by Carlo Gavazzi

ELECTROMECHANICAL MULTIFUNCTION TIMER

Status: Unknown
Series: DMB51 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$59.35

Distributor Stock
Logo for RS
RS
from US$85.08
80
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$80.78
22
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$64.55
10
in stock
Buy Now
Logo for element14
element14
from US$93.67
5
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$59.35
5
in stock
Buy Now
Logo for Farnell
Farnell
from US$93.33
5
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$93.68
4
in stock
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$142.09
-
Buy Now
Logo for Relay Specialties
Relay Specialties
from US$86.82
-
Buy Now

Specifications

Product Range DMB51 Series
Timer Functions Multifunction
Time Min 0.1s
Time Max 100h
No. of Timing Ranges 7Ranges
Timer Output 1 Changeover Relay
Supply Voltage Max 240V
Reset Time 200ms

Alternative Descriptions

Mini DIN Multi-Function Timer, 5A SPDT | RS
Timer | Transfer Multisort Elektronik
TIMER, SPDT, 0.1S TO 100H, 240V | element14
Carlo Gavazzi Time Lag Relay DMB51 100h 250V 5A 24V 1CO Number of Functions 7 | Distrelec
Electromechanical Multifunction Timer | Newark Electronics
Relay, Time Delay | Carlton-Bates
SPDT MULTIFUNCTION TIMER | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DMB51CW24?

Additional datasheets, footprints and schematics for DMB51CW24 are listed on our Part Details page. You can also find images and similar parts to DMB51CW24 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DMB51CW24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DMB51CW24 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DMB51CW24 fall under?

The DMB51CW24 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Timers & Counters.

Can I view similar or alternative parts?

You can view similar parts to DMB51CW24 when available in the Timers & Counters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DMB51CW24 you can contact the distributor directly for product support, shipping queries etc.

Is the DMB51CW24 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DMB51CW24 have stock available?

Authorised distributors including RS, RS Americas, Transfer Multisort Elektronik, element14 and Distrelec have stock available or on a lead time for DMB51CW24.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DMB51CW24 often in real-time on the comparison pages.

What if I can't find stock of DMB51CW24?

You can fill out our help required form which you can use to request a quote for DMB51CW24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay