Status: | Unknown |
---|---|
Series: | DMB51 Series |
RoHS: | Unknown |
Prices starting from US$57.17
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$73.74 |
161
|
Buy Now | |
Transfer Multisort Elektronik | US$57.17 |
97
|
Buy Now | |
Newark Electronics | US$84.65 |
45
|
Buy Now | |
element14 | US$69.38 |
29
|
Buy Now | |
Farnell | US$62.68 |
29
|
Buy Now | |
RS Americas | US$67.50 |
26
|
Buy Now | |
Distrelec | US$62.20 |
25
|
Buy Now | |
Carlton-Bates | US$117.19 |
-
|
Buy Now | |
Relay Specialties | US$78.92 |
-
|
Buy Now |
Product Range | DMB51 Series |
---|---|
Timer Functions | Multifunction |
Time Min | 0.1s |
Time Max | 100h |
No. of Timing Ranges | 7Ranges |
Timer Output | 1 Changeover Relay |
Supply Voltage Max | 240VAC |
Current Rating Nom | 5A |
Connection / Termination | Screw Terminals |
SVHC | No SVHC (15-Jan-2019) |
Contact Configuration | SPDT |
Nom Input Voltage | 24V |
Relay Mounting | DIN Rail |
Supply Voltage Min | 24V |
Timing Adjustment | Knob |
E-Mech Multifunction Timer Relay, SPDT | RS |
Timer | Transfer Multisort Elektronik |
Time Delay Relay, Spdt, 100H, 240Vac/Dc | Newark Electronics |
RELAY,100H, SPDT, 240VAC, DIN | element14 |
Carlo Gavazzi Time Lag Relay DMB51 100h 250V 5A 24V 1CO Number of Functions 7 | Distrelec |
Relay, Time Delay | Carlton-Bates |
SPDT MULTIFUNCTION TIMER | Relay Specialties |
Where can I find additional details, specifications and documents for a DMB51CM24?
Additional datasheets, footprints and schematics for DMB51CM24 are listed on our Part Details page. You can also find images and similar parts to DMB51CM24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DMB51CM24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DMB51CM24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DMB51CM24 fall under?
The DMB51CM24 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Timers & Counters.
Can I view similar or alternative parts?
You can view similar parts to DMB51CM24 when available in the Timers & Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DMB51CM24 you can contact the distributor directly for product support, shipping queries etc.
Is the DMB51CM24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DMB51CM24 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for DMB51CM24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DMB51CM24 often in real-time on the comparison pages.
What if I can't find stock of DMB51CM24?
You can fill out our help required form which you can use to request a quote for DMB51CM24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.