Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | -50V |
DC Collector Current | -100mA |
Power Dissipation Pd | 300mW |
DC Current Gain hFE | 210hFE |
No. of Pins | 6Pins |
RoHS Compliant | Yes |
Transistor, Pnp, -50V, -100Ma, Mini6-G4-B, Full Reel | Newark Electronics |
Where can I find additional details, specifications and documents for a DMA204010R?
Additional datasheets, footprints and schematics for DMA204010R are listed on our Part Details page. You can also find images and similar parts to DMA204010R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DMA204010R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DMA204010R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DMA204010R fall under?
The DMA204010R is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors > Bipolar Junction Transistor Arrays - BJT.
Can I view similar or alternative parts?
You can view similar parts to DMA204010R when available in the Bipolar Junction Transistor Arrays - BJT range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DMA204010R you can contact the distributor directly for product support, shipping queries etc.
Is the DMA204010R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DMA204010R have stock available?
Authorised distributors including Kruse and Newark Electronics have stock available or on a lead time for DMA204010R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DMA204010R often in real-time on the comparison pages.
What if I can't find stock of DMA204010R?
You can fill out our help required form which you can use to request a quote for DMA204010R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.