Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$59.62
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$59.62
|
No stock
|
Buy Now |
DMM Functions | Current Voltage Resistance |
---|---|
Current Measure AC Max | 10A |
Current Measure DC Max | 10A |
Voltage Measure AC Max | 600V |
Voltage Measure DC Max | 600V |
Resistance Measure Max | 40Mohm |
DMM Response Type | Average |
Display Count | 4000 |
No. of Digits | 3.75 |
Range Selection | Auto |
Manufacturer Warranty | 1 Year |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
AC Current Range Accuracy | ± (1.5% + 3d) |
AC Voltage Range Accuracy | ± (1.3% + 5d) |
Current Measuring Range AC | 40mA 400mA 10A |
Current Measuring Range DC | 40mA 400mA 10A |
Current Range AC | 40 mA 400mA 10A |
Current Range DC | 40 mA 400mA 10A |
DC Current Range Accuracy | ± (1.5% + 3d) |
DC Voltage Range Accuracy | ± 0.8% + 3 Digits |
DMM Type | Hand Held |
Diode Test Ranges | 0.5mA /3.2V dc |
External Depth | 50mm |
External Length / Height | 140mm |
External Width | 78mm |
Ranging | Auto |
Resistance Range Accuracy | ± (1.5% + 3d) |
Safety Category | 300V CATII EN61010-1 |
Voltage Measuring Range AC | 4V 40V 400V 600V |
MULTIMETER, DIGITAL | Farnell |
Where can I find additional details, specifications and documents for a DM9C?
Additional datasheets, footprints and schematics for DM9C are listed on our Part Details page. You can also find images and similar parts to DM9C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DM9C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DM9C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DM9C fall under?
The DM9C is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Hand Held.
Can I view similar or alternative parts?
You can view similar parts to DM9C when available in the Digital Multimeters - Hand Held range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DM9C you can contact the distributor directly for product support, shipping queries etc.
Is the DM9C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DM9C have stock available?
Authorised distributors including Farnell have stock available or on a lead time for DM9C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DM9C often in real-time on the comparison pages.
What if I can't find stock of DM9C?
You can fill out our help required form which you can use to request a quote for DM9C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.