Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Data Rate | 100Mbps |
---|---|
Ethernet Type | IEEE 802.3 IEEE 802.3u |
Supply Voltage Min | 3.135V |
Supply Voltage Max | 3.465V |
Controller IC Case Style | LQFP |
No. of Pins | 48Pins |
IC Interface Type | MII |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jun-2015) |
Operating Temperature Range | 0°C to +70°C |
Supply Current | 130mA |
Supply Voltage Range | 3.135V to 3.465V |
IC, TRX, 10/100MBPS, ENET PHY,48LQFP | Farnell |
Where can I find additional details, specifications and documents for a DM9161BEP?
Additional datasheets, footprints and schematics for DM9161BEP are listed on our Part Details page. You can also find images and similar parts to DM9161BEP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DM9161BEP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DM9161BEP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DM9161BEP fall under?
The DM9161BEP is listed under Electronic & Electrical Components > Semiconductors - ICs > Network Controllers.
Can I view similar or alternative parts?
You can view similar parts to DM9161BEP when available in the Network Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DM9161BEP you can contact the distributor directly for product support, shipping queries etc.
Is the DM9161BEP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DM9161BEP have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for DM9161BEP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DM9161BEP often in real-time on the comparison pages.
What if I can't find stock of DM9161BEP?
You can fill out our help required form which you can use to request a quote for DM9161BEP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.