DMM Functions | AC/DC Current AC/DC Voltage Capacitance Continuity Diode Frequency Resistance Temperature |
---|---|
No. of Digits | 3.75 |
DMM Response Type | True RMS |
Display Count | 6000 |
Range Selection | Auto Manual |
Voltage Measure DC Max | 1kV |
Voltage Measure AC Max | 1kV |
Current Measure DC Max | - |
Current Measure AC Max | - |
Resistance Measure Max | 50Mohm |
Manufacturer Warranty | Lifetime Warranty |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
FLIR Digital Multimeter, 1kV, 100kHz, 50MOhm | Distrelec |
Digital Multimeter, True Rms, 3.75 Digit | Newark Electronics |
Where can I find additional details, specifications and documents for a DM90?
Additional datasheets, footprints and schematics for DM90 are listed on our Part Details page. You can also find images and similar parts to DM90 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DM90 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DM90 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DM90 fall under?
The DM90 is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Hand Held.
Can I view similar or alternative parts?
You can view similar parts to DM90 when available in the Digital Multimeters - Hand Held range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DM90 you can contact the distributor directly for product support, shipping queries etc.
Is the DM90 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DM90 have stock available?
Authorised distributors including RS, Distrelec, element14, Farnell and Newark Electronics have stock available or on a lead time for DM90.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DM90 often in real-time on the comparison pages.
What if I can't find stock of DM90?
You can fill out our help required form which you can use to request a quote for DM90 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.