Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DMM Functions | AC/DC Voltage Continuity Diode Resistance |
---|---|
Current Measure AC Max | - |
Current Measure DC Max | - |
Voltage Measure AC Max | 600V |
Voltage Measure DC Max | 600V |
Resistance Measure Max | 34Mohm |
DMM Response Type | Average |
Display Count | 3200 |
No. of Digits | 3.75 |
Range Selection | Auto Manual |
Manufacturer Warranty | 1 Year |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
DMM, HANDHELD, AVERAGE, AUTO/MANUAL | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DMM Functions | AC/DC Voltage, Continuity, Resistance |
---|---|
No. of Digits | 3.75 |
DMM Response Type | Average |
Display Count | 3200 |
Range Selection | Auto, Manual |
Voltage Measure DC Max | 600V |
DIGITAL MULTIMETER DM78C | RS |
DMM 130 x 77 x 18 mm 3.75 digit LCD | Amprobe DM78C | RS Americas |
Where can I find additional details, specifications and documents for a DM78C?
Additional datasheets, footprints and schematics for DM78C are listed on our Part Details page. You can also find images and similar parts to DM78C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DM78C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DM78C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DM78C fall under?
The DM78C is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Hand Held.
Can I view similar or alternative parts?
You can view similar parts to DM78C when available in the Digital Multimeters - Hand Held range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DM78C you can contact the distributor directly for product support, shipping queries etc.
Is the DM78C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DM78C have stock available?
Authorised distributors including RS, Farnell, Newark Electronics, RS Americas and element14 have stock available or on a lead time for DM78C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DM78C often in real-time on the comparison pages.
What if I can't find stock of DM78C?
You can fill out our help required form which you can use to request a quote for DM78C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.