DMM Functions | Voltage Resistance |
---|---|
Current Measure AC Max | - |
Current Measure DC Max | - |
Voltage Measure AC Max | 600V |
Voltage Measure DC Max | 600V |
Resistance Measure Max | 34Mohm |
DMM Response Type | Average |
Display Count | 3400 |
No. of Digits | 3.75 |
Range Selection | Auto |
Manufacturer Warranty | - |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
AC Voltage Range Accuracy | 1.5% + 8 |
DC Voltage Range Accuracy | 0.5% + 4 Digits |
DMM Type | Hand Held |
Display Reading | 3400 counts |
External Depth | 35mm |
External Length / Height | 196mm |
External Width | 29mm |
Ranging | Auto |
Resistance Measuring Range Resolution | 1 |
Resistance Range Accuracy | 1.2% + 4 |
Resolution | 1mV |
Safety Category | 600V CATII 300V CATIII EN61010-1 |
Voltage Measuring Range AC | 600V |
Voltage Measuring Range DC | 600V |
Voltage Measuring Range Resolution AC | 0.1V |
Voltage Measuring Range Resolution DC | 1mV |
Weight | 86g |
MULTIMETER, PROBE STYLE | element14 |
Beha-Amprobe Digital Multimeter, 600V, 34MOhm | Distrelec |
DMM Functions | AC/DC Voltage, Continuity, Resistance |
---|---|
No. of Digits | 3.75 |
DMM Response Type | Average |
Display Count | 3400 |
Range Selection | Auto |
Voltage Measure DC Max | 600V |
RoHS Compliant | Yes |
Pen multimeter, Amprobe DM73C | RS |
Pen Probe Style Dmm | Amprobe DM73C | RS Americas |
Where can I find additional details, specifications and documents for a DM73C?
Additional datasheets, footprints and schematics for DM73C are listed on our Part Details page. You can also find images and similar parts to DM73C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DM73C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DM73C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DM73C fall under?
The DM73C is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Hand Held.
Can I view similar or alternative parts?
You can view similar parts to DM73C when available in the Digital Multimeters - Hand Held range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DM73C you can contact the distributor directly for product support, shipping queries etc.
Is the DM73C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DM73C have stock available?
Authorised distributors including RS, element14, Farnell, Distrelec and RS Americas have stock available or on a lead time for DM73C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DM73C often in real-time on the comparison pages.
What if I can't find stock of DM73C?
You can fill out our help required form which you can use to request a quote for DM73C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.