Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Input Voltage Min | 3V |
---|---|
Input Voltage Max | 3.6V |
PWM Input Frequency | 400kHz |
Digital IC Case | QFN |
No. of Pins | 64Pins |
External Input Capacitance | 10pF |
External Output Capacitance | 10pF |
Operating Temperature Min | -40°C |
RoHS Compliant | Yes |
Switching Controllers 32-NODE DIGITAL PWR POL | Sager |
Dpm | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a DM7332G-65514-R100?
Additional datasheets, footprints and schematics for DM7332G-65514-R100 are listed on our Part Details page. You can also find images and similar parts to DM7332G-65514-R100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DM7332G-65514-R100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DM7332G-65514-R100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DM7332G-65514-R100 fall under?
The DM7332G-65514-R100 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Digital Power Management ICs.
Can I view similar or alternative parts?
You can view similar parts to DM7332G-65514-R100 when available in the Digital Power Management ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DM7332G-65514-R100 you can contact the distributor directly for product support, shipping queries etc.
Is the DM7332G-65514-R100 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DM7332G-65514-R100 have stock available?
Authorised distributors including Avnet America, Sager and Newark Electronics have stock available or on a lead time for DM7332G-65514-R100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DM7332G-65514-R100 often in real-time on the comparison pages.
What if I can't find stock of DM7332G-65514-R100?
You can fill out our help required form which you can use to request a quote for DM7332G-65514-R100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.