Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Input Voltage Min | 3V |
---|---|
Input Voltage Max | 3.6V |
PWM Input Frequency | 400kHz |
Digital IC Case | QFN |
No. of Pins | 64Pins |
External Input Capacitance | 10pF |
External Output Capacitance | 10pF |
Operating Temperature Min | -40°C |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a DM7332G-00364-B1.?
Additional datasheets, footprints and schematics for DM7332G-00364-B1. are listed on our Part Details page. You can also find images and similar parts to DM7332G-00364-B1. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DM7332G-00364-B1. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DM7332G-00364-B1. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DM7332G-00364-B1. fall under?
The DM7332G-00364-B1. is listed under Semiconductors - ICs > Power Management ICs - PMIC > Digital Power Management ICs.
Can I view similar or alternative parts?
You can view similar parts to DM7332G-00364-B1. when available in the Digital Power Management ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DM7332G-00364-B1. you can contact the distributor directly for product support, shipping queries etc.
Is the DM7332G-00364-B1. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DM7332G-00364-B1. have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics and Sager have stock available or on a lead time for DM7332G-00364-B1..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DM7332G-00364-B1. often in real-time on the comparison pages.
What if I can't find stock of DM7332G-00364-B1.?
You can fill out our help required form which you can use to request a quote for DM7332G-00364-B1. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.