DM64-NIST Part Information

Details for DM64-NIST by FLIR

Test & Measurement>Multimeters & Clamp Meters>Digital Multimeters - Hand Held

Part Downloads

Part Specifications

DMM Functions AC/DC Current AC/DC Voltage Capacitance Continuity Diode Frequency Resistance Temperature
Current Measure AC Max 10A
Current Measure DC Max 10A
Voltage Measure AC Max 600V
Voltage Measure DC Max 600V
Resistance Measure Max 60Mohm
DMM Response Type True RMS
Display Count -
No. of Digits -
Range Selection Manual
Manufacturer Warranty Lifetime Warranty
Product Range -
SVHC No SVHC (07-Jul-2017)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a DM64-NIST?

Additional datasheets, footprints and schematics for DM64-NIST are listed in our Part Details tab. You can also find the DM64-NIST image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DM64-NIST in the Pricing & Inventory tab next to part details. You can view DM64-NIST price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DM64-NIST fall under?

The DM64-NIST is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Hand Held.

Can I view similar or alternative parts?

You can view similar parts to DM64-NIST when available in the Digital Multimeters - Hand Held range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DM64-NIST you can contact the distributor directly for product support, shipping queries etc.

Is the DM64-NIST RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DM64-NIST have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for DM64-NIST.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DM64-NIST often in real-time on the comparison pages.

What if I can't find stock of DM64-NIST?

You can fill out our help required form which you can use to request a quote for DM64-NIST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for DM64-NIST

Loading...
Loading Results for DM64-NIST
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us