Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DMM Functions | AC/DC Current AC/DC Voltage Continuity Diode Resistance |
---|---|
Current Measure AC Max | 10A |
Current Measure DC Max | 10A |
Voltage Measure AC Max | 600V |
Voltage Measure DC Max | 600V |
Resistance Measure Max | 6Mohm |
DMM Response Type | True RMS |
Display Count | - |
No. of Digits | - |
Range Selection | Manual |
Manufacturer Warranty | Lifetime Warranty |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Trms Digital Multimeter W Ncv W Nist |Flir DM62-NIST | Newark Electronics |
DMM W/ NIST CAL, TRUE RMS, 10A, 600V | element14 |
Where can I find additional details, specifications and documents for a DM62-NIST?
Additional datasheets, footprints and schematics for DM62-NIST are listed on our Part Details page. You can also find images and similar parts to DM62-NIST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DM62-NIST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DM62-NIST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DM62-NIST fall under?
The DM62-NIST is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Hand Held.
Can I view similar or alternative parts?
You can view similar parts to DM62-NIST when available in the Digital Multimeters - Hand Held range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DM62-NIST you can contact the distributor directly for product support, shipping queries etc.
Is the DM62-NIST RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DM62-NIST have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for DM62-NIST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DM62-NIST often in real-time on the comparison pages.
What if I can't find stock of DM62-NIST?
You can fill out our help required form which you can use to request a quote for DM62-NIST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.