Status: | Unknown |
---|---|
Series: | DM Series |
RoHS: | Unknown |
Sensing Temperature Min | 50°C |
---|---|
Sensing Temperature Max | +500°C |
Resistance | 100ohm |
Product Range | DM Series |
SVHC | No SVHC (15-Jan-2018) |
Rtd Sensor, 100 Ohm, 50 To 500Deg C | Newark Electronics |
ELEMENT, PT100, THIN FILM, 0.5%, PK5 | element14 |
Where can I find additional details, specifications and documents for a DM503 (X5)?
Additional datasheets, footprints and schematics for DM503 (X5) are listed on our Part Details page. You can also find images and similar parts to DM503 (X5) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DM503 (X5) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DM503 (X5) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DM503 (X5) fall under?
The DM503 (X5) is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to DM503 (X5) when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DM503 (X5) you can contact the distributor directly for product support, shipping queries etc.
Is the DM503 (X5) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DM503 (X5) have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for DM503 (X5).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DM503 (X5) often in real-time on the comparison pages.
What if I can't find stock of DM503 (X5)?
You can fill out our help required form which you can use to request a quote for DM503 (X5) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.