Status: | Unknown |
---|---|
Series: | DM3 Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
![]() |
Distrelec |
1,532
units
|
Buy Now |
![]() |
Future Electronics |
49,400
units
|
Buy Now |
![]() |
Chip One Stop |
10,597
units
|
Buy Now |
![]() |
Newark Electronics |
6,956
units
|
Buy Now |
![]() |
Farnell |
6,502
units
|
Buy Now |
![]() |
element14 |
6,149
units
|
Buy Now |
![]() |
Transfer Multisort Elektronik |
4,920
units
|
Buy Now |
![]() |
Heilind Electronics |
2,925
units
|
Buy Now |
![]() |
Avnet America |
1,300
units
|
Buy Now |
![]() |
CoreStaff |
938
units
|
Buy Now |
![]() |
Heilind Electronics Asia |
682
units
|
Buy Now |
![]() |
Sager |
-
|
Buy Now |
Product Range | DM3 Series |
---|---|
Connector Type | Memory Socket |
No. of Contacts | 8Contacts |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
Contact Resistance | 100mohm |
Contact Termination | Surface Mount Right Angle |
Contact Termination Type | Surface Mount |
Current Rating | 0.5A |
Flammability Rating | UL94V-0 |
Insulation Resistance | 1000Mohm |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Termination Method | Solder |
Voltage Rating VAC | 125V |
8 Position SMT Right Angle Gold Finish Micro SD Card Connector | Future Electronics |
Connector, Memory, Micro Sd, Hinged Rohs Compliant: Yes |Hirose(Hrs) DM3CS-SF | Newark Electronics |
CONNECTOR, MICRO SD, HINGED, SMT, R/A | Farnell |
Connector: for cards | Transfer Multisort Elektronik |
CUT TAPE - 609-0032-3-00 REEL | Heilind Electronics |
CONNECTOR, MEMORY, MICRO SD, HINGED | element14 |
Hirose MicroSD Card Connector, Hinge, MicroSD, 8 Poles | Distrelec |
Conn Micro SD Card HDR 8 POS 1.1mm Solder RA SMD Embossed T/R 0.5A | Avnet America |
DM3CS-SF HIROSE ROHS | Holdelec |
CONN MICRO SD CARD HINGED TYPE | GreenChips |
Where can I find additional details, specifications and documents for a DM3CS-SF?
Additional datasheets, footprints and schematics for DM3CS-SF are listed on our Part Details page. You can also find images and similar parts to DM3CS-SF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DM3CS-SF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DM3CS-SF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DM3CS-SF fall under?
The DM3CS-SF is listed under Connectors > Memory Sockets.
Can I view similar or alternative parts?
You can view similar parts to DM3CS-SF when available in the Memory Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DM3CS-SF you can contact the distributor directly for product support, shipping queries etc.
Is the DM3CS-SF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DM3CS-SF have stock available?
Authorised distributors including Future Electronics, Chip One Stop, Newark Electronics, Farnell and element14 have stock available or on a lead time for DM3CS-SF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DM3CS-SF often in real-time on the comparison pages.
What if I can't find stock of DM3CS-SF?
You can fill out our help required form which you can use to request a quote for DM3CS-SF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.