Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Microchip |
---|---|
Silicon Core Number | dsPIC33EP256MC506 |
Kit Application Type | Power Management - Motor Control |
Application Sub Type | AC Induction or Brushless Motor |
Core Architecture | PIC dsPIC |
Core Sub-Architecture | PIC24 dsPIC33 |
Silicon Family Name | dsPIC33EPxxxMCxxx PIC24FJxxGBxxx |
Kit Contents | Development Board dsPICDEM MCHV-2 Matrix Board USB Cable Screw Driver |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Motor Control Plug-in Module |
Features | Flexible & Cost Effective tool use with Microchip's Specialized Motor Control DSCs |
For Use With | dsPIC33FJ32MC104 Motor Control Device |
Dev.kit: Microchip PIC | Transfer Multisort Elektronik |
Dspicdem, Eval, Mch-V, Motor Control | Newark Electronics |
dsPICDEM High Voltage Motor Control | Microchip Technology Inc. DM330023-2 | RS Americas |
MICROCONTROLLER - DEVELOPMENT TOOL | Richardson RFPD |
Where can I find additional details, specifications and documents for a DM330023-2?
Additional datasheets, footprints and schematics for DM330023-2 are listed on our Part Details page. You can also find images and similar parts to DM330023-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DM330023-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DM330023-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DM330023-2 fall under?
The DM330023-2 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Application Specific & Reference Design Kits.
Can I view similar or alternative parts?
You can view similar parts to DM330023-2 when available in the Application Specific & Reference Design Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DM330023-2 you can contact the distributor directly for product support, shipping queries etc.
Is the DM330023-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DM330023-2 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, RS Americas, element14 and Richardson RFPD have stock available or on a lead time for DM330023-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DM330023-2 often in real-time on the comparison pages.
What if I can't find stock of DM330023-2?
You can fill out our help required form which you can use to request a quote for DM330023-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.