Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Microchip |
---|---|
Silicon Core Number | dsPIC33F |
Kit Application Type | - |
Application Sub Type | - |
Core Architecture | dsPIC |
Core Sub-Architecture | dsPIC33 |
Silicon Family Name | dsPIC33FJxxMCxxx |
Kit Contents | dsPICDEM MCSM Development Board Plug-In-Module USB-to-mini-USB Cable CD Screwdriver |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | Control Both Unipolar and Bipolar Stepper Motors in Open-Loop or Closed-Loop (current control) Mode |
Kit Features | Motor Control Interfaces UART Port Programming Connectors |
No. of Bits | 16bit |
Type | Development Board |
Dspicdem, Dspic33F, Stepper Motor Controller, Dev Board | Newark Electronics |
dsPICDEM MCSM Development Board, Motor Control | Microchip Technology Inc. DM330022 | RS Americas |
MICROCONTROLLER - DEVELOPMENT TOOL | Richardson RFPD |
DSPICDEM, MOTOR CONTROL, DEV BOARD | Farnell |
Where can I find additional details, specifications and documents for a DM330022?
Additional datasheets, footprints and schematics for DM330022 are listed on our Part Details page. You can also find images and similar parts to DM330022 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DM330022 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DM330022 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DM330022 fall under?
The DM330022 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Application Specific & Reference Design Kits.
Can I view similar or alternative parts?
You can view similar parts to DM330022 when available in the Application Specific & Reference Design Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DM330022 you can contact the distributor directly for product support, shipping queries etc.
Is the DM330022 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DM330022 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Richardson RFPD and Farnell have stock available or on a lead time for DM330022.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DM330022 often in real-time on the comparison pages.
What if I can't find stock of DM330022?
You can fill out our help required form which you can use to request a quote for DM330022 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.