Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$118.90
Distributor | Stock | ||
---|---|---|---|
RS
from US$130.86
|
11
in stock
|
Buy Now | |
Microchip Technology
from US$118.90
|
196
in stock
|
Buy Now | |
element14
from US$130.51
|
8
in stock
|
Buy Now | |
Farnell
from US$125.63
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$123.66
|
-
|
Buy Now | |
Future Electronics
from US$129.48
|
-
|
Buy Now | |
Avnet America
from US$118.90
|
-
|
Buy Now | |
RS Americas
from US$229.36
|
-
|
Buy Now | |
Richardson RFPD
from US$129.56
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Kit Application Type | Interface |
---|---|
Application Sub Type | CAN and LIN Interface |
Silicon Manufacturer | Microchip |
Silicon Core Number | dsPIC33EV256GM106 |
Product Range | - |
Kit Contents | Dev Board dsPIC33EV256GM106 A to mini-B USB Cable Insert Card |
SVHC | No SVHC (15-Jan-2018) |
Features | dsPIC33 CPU On-Board PICkit USB Programmer/Debugger CAN/LIN/SENT Interface CTMU USB Powered |
dsPIC33EV 5V CAN-LIN Starter Kit | Microchip Technology |
dsPIC33EV CAN-LIN Starter Kit | RS |
DEV BRD, DSPIC33 CAN-LIN-SENT INTERFACE | element14 |
Dev Brd, Dspic33 Can-Lin-Sent Interface | Newark Electronics |
dsPIC33EV 5 V CAN-LIN Starter Kit | Future Electronics |
dsPIC33EV CAN-LIN Microcontroller Starter Kit | Avnet America |
Development Boards & Kits, PIC / DSPIC dsPIC33EV 5V CAN-LIN Starter Kit | Microchip Technology Inc. DM330018 | RS Americas |
MICROCONTROLLER - DEVELOPMENT TOOL | Richardson RFPD |
Where can I find additional details, specifications and documents for a DM330018?
Additional datasheets, footprints and schematics for DM330018 are listed on our Part Details page. You can also find images and similar parts to DM330018 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DM330018 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DM330018 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DM330018 fall under?
The DM330018 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Interface / Communications Development Kits.
Can I view similar or alternative parts?
You can view similar parts to DM330018 when available in the Interface / Communications Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DM330018 you can contact the distributor directly for product support, shipping queries etc.
Is the DM330018 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DM330018 have stock available?
Authorised distributors including Microchip Technology, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for DM330018.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DM330018 often in real-time on the comparison pages.
What if I can't find stock of DM330018?
You can fill out our help required form which you can use to request a quote for DM330018 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.