Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$203.65
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$204.25
|
No stock
|
Buy Now | |
Microchip Technology
from US$203.65
|
73
in stock
|
Buy Now | |
Newark Electronics
from US$211.80
|
-
|
Buy Now | |
Avnet America
from US$203.65
|
-
|
Buy Now | |
RS Americas
from US$231.09
|
-
|
Buy Now | |
element14
from US$214.61
|
-
|
Buy Now | |
Richardson RFPD
from US$221.92
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Silicon Manufacturer | Microchip |
---|---|
Silicon Core Number | PIC32MX |
Kit Application Type | Mobile Accessory |
Application Sub Type | - |
Core Architecture | MIPS |
Core Sub-Architecture | PIC32 |
Silicon Family Name | PIC32 |
Kit Contents | Starter Board PIC32 I/O Expansion Board PIC32 9V Power Supply |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | Brilliant 16bit Colour Display On-chip Audio SRC MP3 Decode 512KB Flash |
No. of Bits | 32bit |
32-Bit Accessory Development Starter Kit for Android | Microchip Technology |
Accessory Dev Starter Kit, Pic32, For Android | Newark Electronics |
PIC32 Accessory Development Starter Kit For Android | Avnet America |
32-Bit Accessory Development Starter Kit for Android(T) | Microchip Technology Inc. DM320412 | RS Americas |
ACCESSORY DEV STARTER KIT, PIC32 | element14 |
MICROCONTROLLER - DEVELOPMENT TOOL | Richardson RFPD |
Where can I find additional details, specifications and documents for a DM320412?
Additional datasheets, footprints and schematics for DM320412 are listed on our Part Details page. You can also find images and similar parts to DM320412 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DM320412 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DM320412 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DM320412 fall under?
The DM320412 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Application Specific & Reference Design Kits.
Can I view similar or alternative parts?
You can view similar parts to DM320412 when available in the Application Specific & Reference Design Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DM320412 you can contact the distributor directly for product support, shipping queries etc.
Is the DM320412 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DM320412 have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for DM320412.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DM320412 often in real-time on the comparison pages.
What if I can't find stock of DM320412?
You can fill out our help required form which you can use to request a quote for DM320412 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.