Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$265.64
Distributor | Stock | ||
---|---|---|---|
RS
from US$292.55
|
7
in stock
|
Buy Now | |
Microchip Technology
from US$265.64
|
46
in stock
|
Buy Now | |
Avnet America
from US$267.56
|
15
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$304.80
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$276.27
|
-
|
Buy Now | |
Future Electronics
from US$289.28
|
-
|
Buy Now | |
Richardson RFPD
from US$289.47
|
-
|
Buy Now | |
Farnell
from US$266.51
|
-
|
Buy Now |
Silicon Manufacturer | Microchip |
---|---|
No. of Bits | 32bit |
Silicon Family Name | SAM E54 |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M4F |
Silicon Core Number | ATSAME54P20A |
SAME54 Curiosity Ultra Evaluation Kit | Microchip Technology |
ATSAME54 32-Bit Microcontroller ARM Cortex-M4F Development Board | Avnet America |
Microchip, DM320210 | RS |
Dev.kit: Microchip ARM | Transfer Multisort Elektronik |
Curiosity Ultra Dev Brd, Arm Cortex-M4F | Newark Electronics |
SAM E54 Series ARM Cortex M4F 32-Bit Embedded Evaluation Board | Future Electronics |
MICROCONTROLLER - DEVELOPMENT TOOL | Richardson RFPD |
DEV BOARD, 32BIT ARM CORTEX-M4F | Farnell |
Where can I find additional details, specifications and documents for a DM320210?
Additional datasheets, footprints and schematics for DM320210 are listed on our Part Details page. You can also find images and similar parts to DM320210 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DM320210 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DM320210 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DM320210 fall under?
The DM320210 is listed under Embedded Computers, Education & Maker Boards > ARM > Embedded Development Kits - ARM.
Can I view similar or alternative parts?
You can view similar parts to DM320210 when available in the Embedded Development Kits - ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DM320210 you can contact the distributor directly for product support, shipping queries etc.
Is the DM320210 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DM320210 have stock available?
Authorised distributors including Microchip Technology, Avnet America, RS, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for DM320210.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DM320210 often in real-time on the comparison pages.
What if I can't find stock of DM320210?
You can fill out our help required form which you can use to request a quote for DM320210 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.