Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$88.54
Distributor | Stock | ||
---|---|---|---|
RS
from US$97.44
|
2
in stock
|
Buy Now | |
Microchip Technology
from US$88.54
|
682
in stock
|
Buy Now | |
Newark Electronics
from US$92.08
|
10
in stock
|
Buy Now | |
element14
from US$93.33
|
10
in stock
|
Buy Now | |
Farnell
from US$88.76
|
10
in stock
|
Buy Now | |
Chip One Stop
from US$90.10
|
2
in stock
|
Buy Now | |
Future Electronics
from US$92.97
|
1
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$101.64
|
1
in stock
|
Buy Now | |
Avnet America
from US$88.54
|
-
|
Buy Now | |
Richardson RFPD
from US$96.49
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Silicon Manufacturer | Microchip |
---|---|
No. of Bits | 32bit |
Silicon Family Name | SAML11 |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M23 |
Silicon Core Number | ATSAML11E16A-AU |
Kit Contents | Xplained Pro Evaluation Kit ATSAML11E16A-AU |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
SAM L11 Xplained Pro | Microchip Technology |
Xplained Pro Eval Kit, 32Bit Cortex-M23 | Newark Electronics |
XPLAINED PRO EVAL KIT, 32BIT CORTEX-M23 | element14 |
SAML11 XPLAINED PRO EVAL KIT,DM320205 | RS |
SAML11 Xplained Pro Evaluation kit for ARM Cortex-M23 Microcontroller | Future Electronics |
Dev.kit: Microchip ARM | Transfer Multisort Elektronik |
ATSAML11 32-bit Microcontroller Xplained Pro Evaluation Kit | Avnet America |
MICROCONTROLLER - DEVELOPMENT TOOL | Richardson RFPD |
Where can I find additional details, specifications and documents for a DM320205?
Additional datasheets, footprints and schematics for DM320205 are listed on our Part Details page. You can also find images and similar parts to DM320205 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DM320205 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DM320205 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DM320205 fall under?
The DM320205 is listed under Microchip Technology Parts.
Can I view similar or alternative parts?
You can view similar parts to DM320205 when available in the Microchip Technology Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DM320205 you can contact the distributor directly for product support, shipping queries etc.
Is the DM320205 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DM320205 have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for DM320205.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DM320205 often in real-time on the comparison pages.
What if I can't find stock of DM320205?
You can fill out our help required form which you can use to request a quote for DM320205 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.