Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Microchip |
---|---|
No. of Bits | 32bit |
Silicon Family Name | PIC32MK |
Core Architecture | PIC |
Core Sub-Architecture | PIC32 |
Silicon Core Number | PIC32MK1024GPE-100 |
Kit Contents | Dev Board PIC32MK1024GPE-100 Type-A to Micro-B USB Cable |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
DEV BOARD, 32BIT, PIC32MCU | element14 |
Development Board, Pic32 Mcu | Newark Electronics |
PIC32MK 32-bit Microcontroller GP Development Kit | Avnet America |
MICROCONTROLLER - DEVELOPMENT TOOL | Richardson RFPD |
Where can I find additional details, specifications and documents for a DM320106?
Additional datasheets, footprints and schematics for DM320106 are listed on our Part Details page. You can also find images and similar parts to DM320106 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DM320106 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DM320106 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DM320106 fall under?
The DM320106 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > DSPIC / PIC.
Can I view similar or alternative parts?
You can view similar parts to DM320106 when available in the DSPIC / PIC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DM320106 you can contact the distributor directly for product support, shipping queries etc.
Is the DM320106 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DM320106 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and Richardson RFPD have stock available or on a lead time for DM320106.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DM320106 often in real-time on the comparison pages.
What if I can't find stock of DM320106?
You can fill out our help required form which you can use to request a quote for DM320106 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.