Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$39.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$43.18
|
116
in stock
|
Buy Now | |
Microchip Technology
from US$39.20
|
431
in stock
|
Buy Now | |
Newark Electronics
from US$40.77
|
6
in stock
|
Buy Now | |
element14
from US$41.27
|
6
in stock
|
Buy Now | |
Farnell
from US$39.33
|
6
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$45.16
|
3
in stock
|
Buy Now | |
Future Electronics
from US$41.16
|
-
|
Buy Now | |
Avnet America
from US$39.20
|
-
|
Buy Now | |
RS Americas
from US$49.48
|
-
|
Buy Now | |
Richardson RFPD
from US$42.72
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Silicon Manufacturer | Microchip |
---|---|
No. of Bits | 32bit |
Silicon Family Name | PIC32MM |
Core Architecture | PIC |
Core Sub-Architecture | PIC32 |
Silicon Core Number | PIC32MM0064GPL036 |
Kit Contents | Curiosity Dev Board PIC32MM0064GPL036 Quick Start Guide |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
PIC32MM Curiosity Development Board | Microchip Technology |
PIC32MM XLP CURIOSITY BRD,DM320101 | RS |
Curiosity Dev Board, 32Bit, Pic32 Mcu | Newark Electronics |
CURIOSITY DEV BOARD, 32BIT, PIC32 MCU | element14 |
Dev.kit: Microchip PIC | Transfer Multisort Elektronik |
Curiosity Development Board for PIC32MM Evaluation | Future Electronics |
PIC32MM Curiosity Development Board Integrated PICkit On-Board Circuit Low Voltage Sleep Mode | Avnet America |
Development Boards & Kits, PIC / DSPIC PIC32MM CURIOSITY DEV BOARD | Microchip Technology Inc. DM320101 | RS Americas |
MICROCONTROLLER - DEVELOPMENT TOOL | Richardson RFPD |
Where can I find additional details, specifications and documents for a DM320101?
Additional datasheets, footprints and schematics for DM320101 are listed on our Part Details page. You can also find images and similar parts to DM320101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DM320101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DM320101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DM320101 fall under?
The DM320101 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > DSPIC / PIC.
Can I view similar or alternative parts?
You can view similar parts to DM320101 when available in the DSPIC / PIC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DM320101 you can contact the distributor directly for product support, shipping queries etc.
Is the DM320101 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DM320101 have stock available?
Authorised distributors including Microchip Technology, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for DM320101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DM320101 often in real-time on the comparison pages.
What if I can't find stock of DM320101?
You can fill out our help required form which you can use to request a quote for DM320101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.