Prices starting from US$99.22
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$118.00 |
1
|
Buy Now | |
Microchip Technology | US$104.98 |
107
|
Buy Now | |
Newark Electronics | US$104.98 |
3
|
Buy Now | |
Farnell | US$107.51 |
1
|
Buy Now | |
element14 | US$112.11 |
1
|
Buy Now | |
Future Electronics | US$114.32 |
-
|
Buy Now | |
Avnet America | US$99.22 |
-
|
Buy Now | |
RS Americas | US$202.51 |
-
|
Buy Now | |
Richardson RFPD | US$114.40 |
-
|
Buy Now |
Kit Application Type | Interface |
---|---|
Application Sub Type | CAN & USB Interface |
Silicon Manufacturer | Microchip |
Silicon Core Number | PIC32MX570F512L |
Product Range | - |
Kit Contents | Dev Board PIC32MX570F512L USB Type-A to B-mini Cable |
SVHC | No SVHC (15-Jan-2018) |
Features | 50MHz CPU High Speed CAN Transceiver Integrated Programmer/Debugger DB9/Expansion/USB Connector |
PIC32MX1/2/5 Starter Kit | Microchip Technology |
Dev Board, Pic32Mx570 Can/Usb Interface | Newark Electronics |
DM320100 PIC32MX1/2/5 Starter Kit | RS |
DEV BOARD, PIC32MX570 CAN/USB INTERFACE | Farnell |
Starter Kit for Development of CAN Bus Applications with PIC32MX5XX Devices | Future Electronics |
PIC32MX1/2/5 Microcontroller Starter Kit | Avnet America |
Development Boards & Kits, PIC / DSPIC PIC32MX1/2/5 Starter Kit | Microchip Technology Inc. DM320100 | RS Americas |
MICROCONTROLLER - DEVELOPMENT TOOL | Richardson RFPD |
Where can I find additional details, specifications and documents for a DM320100?
Additional datasheets, footprints and schematics for DM320100 are listed on our Part Details page. You can also find images and similar parts to DM320100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DM320100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DM320100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DM320100 fall under?
The DM320100 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Interface / Communications Development Kits.
Can I view similar or alternative parts?
You can view similar parts to DM320100 when available in the Interface / Communications Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DM320100 you can contact the distributor directly for product support, shipping queries etc.
Is the DM320100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DM320100 have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, RS, Farnell and element14 have stock available or on a lead time for DM320100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DM320100 often in real-time on the comparison pages.
What if I can't find stock of DM320100?
You can fill out our help required form which you can use to request a quote for DM320100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.