Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Sensing - Touch Proximity |
---|---|
Silicon Manufacturer | Microchip |
Silicon Core Number | MTCH6301 |
Application Sub Type | Capacitive Touch |
Kit Contents | Demo Board MTCH6301 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | Dot-matrix LCD Multi -touch Detection Single-touch Gestures Dual-touch Drawing USB-I2C Bridge |
PCAP Touch Pad Dev Kit GestICSensor/Human Interface | Microchip Technology Inc. DM320016 | RS Americas |
Dev Board, Capacitive Touch Pad | Newark Electronics |
Where can I find additional details, specifications and documents for a DM320016?
Additional datasheets, footprints and schematics for DM320016 are listed on our Part Details page. You can also find images and similar parts to DM320016 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DM320016 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DM320016 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DM320016 fall under?
The DM320016 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Sensing Development Kits.
Can I view similar or alternative parts?
You can view similar parts to DM320016 when available in the Sensing Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DM320016 you can contact the distributor directly for product support, shipping queries etc.
Is the DM320016 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DM320016 have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for DM320016.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DM320016 often in real-time on the comparison pages.
What if I can't find stock of DM320016?
You can fill out our help required form which you can use to request a quote for DM320016 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.