Silicon Manufacturer | Microchip |
---|---|
Silicon Core Number | PIC32MX250F128B |
Kit Application Type | Audio Video TV |
Application Sub Type | - |
Core Architecture | MIPS |
Core Sub-Architecture | PIC32 |
Silicon Family Name | PIC32MX250Fxxxx |
Kit Contents | Dev Board PIC32MX250F128B |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | PIC32 USB Digital Audio Accessory Development Board |
Features | USB Audio Headset Support 16bit/24bit USB Digital Audio Solution with Flexible Reference Clocking |
For Use With | Personal Computer Tablet Gaming Station / Mobile Devices |
Development Boards & Kits, PIC / DSPIC PIC32 USB Digital Audio AccessoryBoard | Microchip Technology Inc. DM320014 | RS Americas |
Digital Audio Accessory Board, Pic32 Mcu | Newark Electronics |
Where can I find additional details, specifications and documents for a DM320014?
Additional datasheets, footprints and schematics for DM320014 are listed on our Part Details page. You can also find images and similar parts to DM320014 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DM320014 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DM320014 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DM320014 fall under?
The DM320014 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Application Specific & Reference Design Kits.
Can I view similar or alternative parts?
You can view similar parts to DM320014 when available in the Application Specific & Reference Design Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DM320014 you can contact the distributor directly for product support, shipping queries etc.
Is the DM320014 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DM320014 have stock available?
Authorised distributors including RS Americas, element14 and Newark Electronics have stock available or on a lead time for DM320014.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DM320014 often in real-time on the comparison pages.
What if I can't find stock of DM320014?
You can fill out our help required form which you can use to request a quote for DM320014 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.