Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$145.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$160.60
|
No stock
|
Buy Now | |
Microchip Technology
from US$145.99
|
107
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$153.09
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$151.83
|
-
|
Buy Now | |
Future Electronics
from US$153.17
|
-
|
Buy Now | |
Avnet America
from US$145.99
|
-
|
Buy Now | |
element14
from US$153.72
|
-
|
Buy Now | |
Richardson RFPD
from US$158.96
|
-
|
Buy Now | |
Farnell
from US$145.29
|
-
|
Buy Now |
Silicon Manufacturer | Microchip |
---|---|
No. of Bits | 32bit |
Silicon Family Name | PIC32MZ |
Core Architecture | PIC |
Core Sub-Architecture | PIC32 |
Silicon Core Number | PIC32MZ2064DAA169 |
Kit Contents | PIC32MZ DA Starter Kit LAN8740 PHY Daughter Board Ethernet Patch Cord Standard A-micro USB Cable |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
PIC32MZ Embedded Graphics with Stacked DRAM (DA) Starter Kit | Microchip Technology |
Dev.kit: Microchip PIC | Transfer Multisort Elektronik |
PIC32MZ Embedded Graphics Dev Kit | RS |
Dev Board, 32Bit, Pic32 Mcu | Newark Electronics |
PIC32MZ Embedded Graphics with Stacked DRAM (DA) Non-Crypto Development Starter Kit | Avnet America |
DEV BOARD, 32BIT, PIC32 MCU | element14 |
MICROCONTROLLER - DEVELOPMENT TOOL | Richardson RFPD |
Where can I find additional details, specifications and documents for a DM320010?
Additional datasheets, footprints and schematics for DM320010 are listed on our Part Details page. You can also find images and similar parts to DM320010 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DM320010 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DM320010 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DM320010 fall under?
The DM320010 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > DSPIC / PIC.
Can I view similar or alternative parts?
You can view similar parts to DM320010 when available in the DSPIC / PIC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DM320010 you can contact the distributor directly for product support, shipping queries etc.
Is the DM320010 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DM320010 have stock available?
Authorised distributors including Microchip Technology, Transfer Multisort Elektronik, RS, Newark Electronics and Future Electronics have stock available or on a lead time for DM320010.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DM320010 often in real-time on the comparison pages.
What if I can't find stock of DM320010?
You can fill out our help required form which you can use to request a quote for DM320010 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.