Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Communication |
---|---|
Application Sub Type | Ethernet PHY |
Silicon Manufacturer | Microchip |
Silicon Core Number | PIC32MZ2048ECM144 |
Product Range | - |
Kit Contents | Starter Board PIC32MZ EC LAN8740 Ethernet PHY Daughter Board USB/RJ45 CAT5 Cables |
SVHC | No SVHC (15-Jan-2018) |
Features | 10/100 Ethernet Freq of 200 MHZ 2 MB Flash & 512 KB RAM Memory Integrated Debugger/Programmer |
Evaluation Board, Pic32Mz Ethernet Phy Tx Rx | Newark Electronics |
Starter Kit with Crypto Engine For PIC32MZ Embedded Connectivity MCUs | Avnet Silica |
Where can I find additional details, specifications and documents for a DM320006-C?
Additional datasheets, footprints and schematics for DM320006-C are listed on our Part Details page. You can also find images and similar parts to DM320006-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DM320006-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DM320006-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DM320006-C fall under?
The DM320006-C is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Interface / Communications Development Kits.
Can I view similar or alternative parts?
You can view similar parts to DM320006-C when available in the Interface / Communications Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DM320006-C you can contact the distributor directly for product support, shipping queries etc.
Is the DM320006-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DM320006-C have stock available?
Authorised distributors including Newark Electronics and Avnet Silica have stock available or on a lead time for DM320006-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DM320006-C often in real-time on the comparison pages.
What if I can't find stock of DM320006-C?
You can fill out our help required form which you can use to request a quote for DM320006-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.