Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$34.84
Distributor | Stock | ||
---|---|---|---|
RS
from US$150.47
|
1
in stock
|
Buy Now | |
Microchip Technology
from US$136.61
|
315
in stock
|
Buy Now | |
Newark Electronics
from US$34.84
|
1
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$156.76
|
1
in stock
|
Buy Now | |
Chip One Stop
from US$139.00
|
1
in stock
|
Buy Now | |
Future Electronics
from US$143.45
|
-
|
Buy Now | |
RS Americas
from US$155.02
|
-
|
Buy Now | |
element14
from US$143.82
|
-
|
Buy Now | |
Richardson RFPD
from US$148.87
|
-
|
Buy Now | |
Farnell
from US$137.06
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Kit Application Type | Interface |
---|---|
Application Sub Type | USB / Ethernet |
Silicon Manufacturer | Microchip |
Silicon Core Number | PIC32MX795F512L PIC32MX440F512H |
Product Range | - |
Kit Contents | Starter Kit Development Board USB Cables RJ-45 Cable |
SVHC | No SVHC (15-Jan-2018) |
Features | On-board Crystal HOST Mode Power Jumper 32kHz Oscillator |
PIC32 Ethernet Starter Kit II | Microchip Technology |
Starter Kit,DM320004-2 | RS |
Starter Development Board, Ethernet | Newark Electronics |
Dev.kit: Microchip PIC | Transfer Multisort Elektronik |
Ethernet Starter Kit II for the PIC32 Family | Future Electronics |
PIC32 Ethernet Starter Kit IIStarter Kit | Microchip Technology Inc. DM320004-2 | RS Americas |
STARTER DEVELOPMENT BOARD, ETHERNET | element14 |
MICROCONTROLLER - DEVELOPMENT TOOL | Richardson RFPD |
PIC32MX 32-bit Microcontroller Ethernet Starter Kit II | Avnet Silica |
Where can I find additional details, specifications and documents for a DM320004-2?
Additional datasheets, footprints and schematics for DM320004-2 are listed on our Part Details page. You can also find images and similar parts to DM320004-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DM320004-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DM320004-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DM320004-2 fall under?
The DM320004-2 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Interface / Communications Development Kits.
Can I view similar or alternative parts?
You can view similar parts to DM320004-2 when available in the Interface / Communications Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DM320004-2 you can contact the distributor directly for product support, shipping queries etc.
Is the DM320004-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DM320004-2 have stock available?
Authorised distributors including Microchip Technology, RS, Newark Electronics, Transfer Multisort Elektronik and Chip One Stop have stock available or on a lead time for DM320004-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DM320004-2 often in real-time on the comparison pages.
What if I can't find stock of DM320004-2?
You can fill out our help required form which you can use to request a quote for DM320004-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.