Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Communication & Networking |
---|---|
Application Sub Type | - |
Silicon Manufacturer | Microchip |
Silicon Core Number | PIC32MX |
Product Range | - |
Kit Contents | Starter Board USB and Ethernet Cables |
SVHC | No SVHC (15-Jan-2018) |
Features | Kit has Form Factor and Expansion Connector that are Compatible with Other PIC32 Starter Kits |
Type | Hardware / Software - Starter Kit |
PIC32, ETHERNET, STARTER KIT | Farnell |
PIC32 Ethernet Starter Kit | Avnet Silica |
Where can I find additional details, specifications and documents for a DM320004?
Additional datasheets, footprints and schematics for DM320004 are listed on our Part Details page. You can also find images and similar parts to DM320004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DM320004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DM320004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DM320004 fall under?
The DM320004 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Interface / Communications Development Kits.
Can I view similar or alternative parts?
You can view similar parts to DM320004 when available in the Interface / Communications Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DM320004 you can contact the distributor directly for product support, shipping queries etc.
Is the DM320004 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DM320004 have stock available?
Authorised distributors including element14, Farnell and Avnet Silica have stock available or on a lead time for DM320004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DM320004 often in real-time on the comparison pages.
What if I can't find stock of DM320004?
You can fill out our help required form which you can use to request a quote for DM320004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.