Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Interface |
---|---|
Application Sub Type | USB |
Silicon Manufacturer | Microchip |
Silicon Core Number | PIC32MX |
Product Range | - |
Kit Contents | Starter Board USB Cables Software |
SVHC | No SVHC (15-Jan-2018) |
Core Architecture | PIC |
Core Sub-Architecture | PIC32 |
Development Tool Type | Starter Kit |
Features | PIC32MX795F512L 32bit MCU with Onboard Crystal for Precision Clocking Onboard Debugger |
Kit Features | Onboard Programming/Debugger Expansion Header |
No. of Bits | 32bit |
Silicon Family Name | PIC32MX795Fxxxx |
Type | Hardware / Software - Starter Kit |
Development Boards & Kits, PIC / DSPIC Starter Kit II PIC32 USB | Microchip Technology Inc. DM320003-2 | RS Americas |
PIC32, CAN, USB, STARTER KIT | Farnell |
Pic32, Can, Usb Host/Device/Otg, Starter Kit | Newark Electronics |
PIC32 USB Starter Kit II | Avnet Silica |
Where can I find additional details, specifications and documents for a DM320003-2?
Additional datasheets, footprints and schematics for DM320003-2 are listed on our Part Details page. You can also find images and similar parts to DM320003-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DM320003-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DM320003-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DM320003-2 fall under?
The DM320003-2 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Interface / Communications Development Kits.
Can I view similar or alternative parts?
You can view similar parts to DM320003-2 when available in the Interface / Communications Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DM320003-2 you can contact the distributor directly for product support, shipping queries etc.
Is the DM320003-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DM320003-2 have stock available?
Authorised distributors including RS Americas, element14, Farnell, Newark Electronics and Avnet Silica have stock available or on a lead time for DM320003-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DM320003-2 often in real-time on the comparison pages.
What if I can't find stock of DM320003-2?
You can fill out our help required form which you can use to request a quote for DM320003-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.