Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Microchip |
---|---|
Silicon Core Number | dsPIC30F |
Kit Application Type | SMPS Buck Development |
Application Sub Type | SMPS |
Kit Contents | Board Software User Guide CD Documents |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 300023 |
Core Architecture | Power Management - Voltage Regulator |
Core Sub-Architecture | Synchronous Buck Converter |
Development Tool Type | Development Board |
Features | RS-232 Serial Channel MPLAB ICD 2 or REAL ICE Support Ready |
Kit Contents Descriptive | dsPICDEM SMPS Buck Development Board Example software educational material and documentation on CD |
Kit Features | I/P Voltage 7V to 15V Buck Converters MPLAB ICD 2 or REAL ICE Support RS-232 Serial Channel |
Supported Devices | dsPIC30F1010/2020 |
Type | Hardware - Eval/Demo Board |
DSPICDEM, SMPS, BUCK, DEV BOARD | element14 |
Dspicdem, Dspic30F2020, Smps, Buck, Dev Board | Newark Electronics |
Where can I find additional details, specifications and documents for a DM300023?
Additional datasheets, footprints and schematics for DM300023 are listed on our Part Details page. You can also find images and similar parts to DM300023 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DM300023 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DM300023 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DM300023 fall under?
The DM300023 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to DM300023 when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DM300023 you can contact the distributor directly for product support, shipping queries etc.
Is the DM300023 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DM300023 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for DM300023.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DM300023 often in real-time on the comparison pages.
What if I can't find stock of DM300023?
You can fill out our help required form which you can use to request a quote for DM300023 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.