Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$144.54
Distributor | Stock | ||
---|---|---|---|
RS
from US$144.54
|
2
in stock
|
Buy Now | |
Microchip Technology
from US$145.46
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$151.28
|
-
|
Buy Now | |
RS Americas
from US$181.57
|
-
|
Buy Now | |
element14
from US$163.20
|
-
|
Buy Now | |
Richardson RFPD
from US$158.51
|
-
|
Buy Now | |
Farnell
from US$145.54
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Silicon Manufacturer | Microchip |
---|---|
No. of Bits | 16bit |
Silicon Family Name | dsPIC30F2xxx dsPIC30F3xxx |
Core Architecture | dsPIC |
Core Sub-Architecture | dsPIC30 |
Silicon Core Number | dsPIC30F |
Kit Contents | Board |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Development Tool Type | Development Board |
Features | MPLAB ICD 2 In-Circuit Debugger Controller Area Network (CAN) Interface |
Kit Features | 5V Regulator CAN RS232 Interface MPLAB ICD 2 In-Circuit Debugger Temperature Sensor & Analog POT |
Supported Devices | dsPIC30F2010 dsPIC30F2011 dsPIC30F3014 and more |
Type | Development Kit |
dsPICDEM 2 Development Board | Microchip Technology |
MICROCHIP DSPICDEM 2 DEMO BRD,DM300018 | RS |
Dspicdem 2, Dspic30F, Can, Rs232, Dev Board | Newark Electronics |
Development Boards & Kits, PIC / DSPIC dsPICDEM 2 Demo Brd | Microchip Technology Inc. DM300018 | RS Americas |
KIT DSPICDEM 2 Demo Board | element14 |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
CAN, RS232, DEV BOARD | Farnell |
dsPIC30F Digital Signal Controller dsPICDEM 2 Development Board | Avnet America |
Where can I find additional details, specifications and documents for a DM300018?
Additional datasheets, footprints and schematics for DM300018 are listed on our Part Details page. You can also find images and similar parts to DM300018 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DM300018 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DM300018 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DM300018 fall under?
The DM300018 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > DSPIC / PIC.
Can I view similar or alternative parts?
You can view similar parts to DM300018 when available in the DSPIC / PIC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DM300018 you can contact the distributor directly for product support, shipping queries etc.
Is the DM300018 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DM300018 have stock available?
Authorised distributors including Microchip Technology, RS, Newark Electronics, RS Americas and element14 have stock available or on a lead time for DM300018.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DM300018 often in real-time on the comparison pages.
What if I can't find stock of DM300018?
You can fill out our help required form which you can use to request a quote for DM300018 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.