Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$51.78
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$51.78
|
No stock
|
Buy Now |
Silicon Manufacturer | Microchip |
---|---|
Silicon Core Number | PIC16F |
Kit Application Type | - |
Application Sub Type | - |
Core Architecture | PIC |
Core Sub-Architecture | PIC16 |
Silicon Family Name | PIC16F19xx |
Kit Contents | Inductive Touch Development Board User Guide Project Source Code |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | Embossed Aluminium 4 Buttons Front Panel Buzzer and LEDs for feedback ICSP Programming Header |
Kit Features | Buzzer and LEDs for Feedback Programming Header Serial Analyzer Connectivity |
No. of Bits | 8bit |
Type | Inductive Touch |
PICDEM, INDUCTIVE TOUCH, DEV KIT | Farnell |
Where can I find additional details, specifications and documents for a DM183027?
Additional datasheets, footprints and schematics for DM183027 are listed on our Part Details page. You can also find images and similar parts to DM183027 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DM183027 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DM183027 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DM183027 fall under?
The DM183027 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Application Specific & Reference Design Kits.
Can I view similar or alternative parts?
You can view similar parts to DM183027 when available in the Application Specific & Reference Design Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DM183027 you can contact the distributor directly for product support, shipping queries etc.
Is the DM183027 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DM183027 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for DM183027.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DM183027 often in real-time on the comparison pages.
What if I can't find stock of DM183027?
You can fill out our help required form which you can use to request a quote for DM183027 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.