Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Sensing - Touch Proximity |
---|---|
Silicon Manufacturer | Microchip |
Silicon Core Number | - |
Application Sub Type | Capacitive Touch |
Kit Contents | Direct 8 Key Board 12 Key Matrix Sensor Board 4/2-CH Slider Sensor Board PICKit Serial Analyzer |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Core Architecture | Sensor |
Core Sub-Architecture | Capacitive Touch Sensor |
Development Tool Type | Hardware / Software - Evaluation Kit |
Features | Diagnostic Tool Provided Vertical 2-row Header Debugging USB Connection |
Kit Contents Descriptive | PIC16F727 Motherboard PIC24FJ64GB106 Motherboard Direct 8 Key Board 12-Key Matrix Sensor Board 4-Channel Slider Sensor Board 2-Channel Slider Sensor Board PICKit Serial Analyzer USB Cable |
Kit Features | Provides a Simple Platform for Developing a Variety of Capacitive Touch Sense PIC16F or PIC24F MCUs |
Type | Evaluation Kit |
PIC16F, PIC24F, CAP TOUCH, EVAL KIT | element14 |
Where can I find additional details, specifications and documents for a DM183026?
Additional datasheets, footprints and schematics for DM183026 are listed on our Part Details page. You can also find images and similar parts to DM183026 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DM183026 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DM183026 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DM183026 fall under?
The DM183026 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Sensing Development Kits.
Can I view similar or alternative parts?
You can view similar parts to DM183026 when available in the Sensing Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DM183026 you can contact the distributor directly for product support, shipping queries etc.
Is the DM183026 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DM183026 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for DM183026.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DM183026 often in real-time on the comparison pages.
What if I can't find stock of DM183026?
You can fill out our help required form which you can use to request a quote for DM183026 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.