Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$60.60
Distributor | Stock | ||
---|---|---|---|
RS
from US$68.06
|
2
in stock
|
Buy Now | |
Microchip Technology
from US$61.97
|
88
in stock
|
Buy Now | |
element14
from US$65.59
|
23
in stock
|
Buy Now | |
Farnell
from US$61.99
|
23
in stock
|
Buy Now | |
Newark Electronics
from US$64.45
|
9
in stock
|
Buy Now | |
Chip One Stop
from US$60.60
|
4
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$70.93
|
2
in stock
|
Buy Now | |
Future Electronics
from US$65.07
|
-
|
Buy Now | |
Avnet America
from US$61.97
|
-
|
Buy Now | |
Richardson RFPD
from US$67.53
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Silicon Manufacturer | Microchip |
---|---|
No. of Bits | 8bit |
Silicon Family Name | PIC16F188xx |
Core Architecture | PIC |
Core Sub-Architecture | PIC16F |
Silicon Core Number | PIC16F18875 |
Kit Contents | Curiosity HPC Development Board PIC16F18875 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Curiosity HPC | Microchip Technology |
DEV BOARD, 8BIT MICROCONTROLLER | element14 |
Curiosity Hpc Dev Board, Pic16 Mcu | Newark Electronics |
CURIOSITY HPC 8BIT PIC DEV BRD,DM164136 | RS |
Dev.kit: Microchip PIC | Transfer Multisort Elektronik |
PIC Micro« MCU Curiosity High Pin Count (HPC) Development Board PIC« MCU 8-Bit P | Future Electronics |
Curiosity High Pin Count PIC 8-Bit Microcontroller Development Board | Avnet America |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a DM164136?
Additional datasheets, footprints and schematics for DM164136 are listed on our Part Details page. You can also find images and similar parts to DM164136 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DM164136 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DM164136 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DM164136 fall under?
The DM164136 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > DSPIC / PIC.
Can I view similar or alternative parts?
You can view similar parts to DM164136 when available in the DSPIC / PIC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DM164136 you can contact the distributor directly for product support, shipping queries etc.
Is the DM164136 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DM164136 have stock available?
Authorised distributors including Microchip Technology, element14, Farnell, Newark Electronics and Chip One Stop have stock available or on a lead time for DM164136.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DM164136 often in real-time on the comparison pages.
What if I can't find stock of DM164136?
You can fill out our help required form which you can use to request a quote for DM164136 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.