Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Microchip |
---|---|
Core Architecture | PIC |
Core Sub-Architecture | PIC16F |
Silicon Core Number | PIC16F |
Silicon Family Name | PIC16F19xx |
For Use With | DM164130-1 & DM164130-5 Evaluation Boards |
Kit Contents | BLDC Add-on Board BLDC Motor with Ribbon Cable Platform & Demonstration Guide Source Code |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Application Sub Type | DC Brushless Motor |
Features | Motor Zero Crossing Adjustment Motor Current Limiting Adjustment 12V Plug with Voltage Regulation |
Kit Application Type | Microcontroller |
Add On Board, Bldc Motor, For F1 Evaluation Platform | Newark Electronics |
F1 Evaluation Platform For Enhanced Pic Microcontrollers | Avnet America |
Where can I find additional details, specifications and documents for a DM164130-2?
Additional datasheets, footprints and schematics for DM164130-2 are listed on our Part Details page. You can also find images and similar parts to DM164130-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DM164130-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DM164130-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DM164130-2 fall under?
The DM164130-2 is listed under Development Boards Evaluation Tools > Power Management Development Kits > Power Management Development Kits - Motor Control Development Kits.
Can I view similar or alternative parts?
You can view similar parts to DM164130-2 when available in the Power Management Development Kits - Motor Control Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DM164130-2 you can contact the distributor directly for product support, shipping queries etc.
Is the DM164130-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DM164130-2 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for DM164130-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DM164130-2 often in real-time on the comparison pages.
What if I can't find stock of DM164130-2?
You can fill out our help required form which you can use to request a quote for DM164130-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.