Kit Application Type | Communication & Networking |
---|---|
Application Sub Type | Ethernet |
Silicon Manufacturer | Microchip |
Silicon Core Number | ENC28J60 PIC18F97J60 |
Product Range | - |
Kit Contents | PICDEM.net 2 Development Board |
SVHC | No SVHC (15-Jan-2018) |
Features | Web Server with HTML Support Temperature Sensor RS-232/RS-485 Interface Real Time Clock |
PICDEM.NET, ETHERNET, DEV BOARD | Farnell |
PICDEM.Net 2 Development Board | Avnet America |
Where can I find additional details, specifications and documents for a DM163024?
Additional datasheets, footprints and schematics for DM163024 are listed on our Part Details page. You can also find images and similar parts to DM163024 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DM163024 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DM163024 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DM163024 fall under?
The DM163024 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Interface / Communications Development Kits.
Can I view similar or alternative parts?
You can view similar parts to DM163024 when available in the Interface / Communications Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DM163024 you can contact the distributor directly for product support, shipping queries etc.
Is the DM163024 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DM163024 have stock available?
Authorised distributors including Farnell, element14, Avnet America and Avnet Silica have stock available or on a lead time for DM163024.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DM163024 often in real-time on the comparison pages.
What if I can't find stock of DM163024?
You can fill out our help required form which you can use to request a quote for DM163024 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.