Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Interface |
---|---|
Application Sub Type | USB Interface |
Silicon Manufacturer | Microchip |
Silicon Core Number | - |
Product Range | - |
Kit Contents | USB to DMX512A Interface Board |
SVHC | No SVHC (15-Jan-2018) |
Features | USB to DMX512A Interface for Lighting Communication Kit Consists Main Board & Interface Adapters |
Dev Board, Usb- Dmx512A Interface | Newark Electronics |
OEM Boards, Daughter Cards, USB to DMX512A Interface | Microchip Technology Inc. DM160216 | RS Americas |
Where can I find additional details, specifications and documents for a DM160216?
Additional datasheets, footprints and schematics for DM160216 are listed on our Part Details page. You can also find images and similar parts to DM160216 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DM160216 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DM160216 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DM160216 fall under?
The DM160216 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Interface / Communications Development Kits.
Can I view similar or alternative parts?
You can view similar parts to DM160216 when available in the Interface / Communications Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DM160216 you can contact the distributor directly for product support, shipping queries etc.
Is the DM160216 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DM160216 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for DM160216.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DM160216 often in real-time on the comparison pages.
What if I can't find stock of DM160216?
You can fill out our help required form which you can use to request a quote for DM160216 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.