Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | D-Sub Connectors |
---|---|
Contact Gender | Pin |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
Wire Size AWG Max | - |
Wire Size AWG Min | - |
Contact Termination Type | Crimp |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Male crimp contact for D conn,5/7.5A | RS |
D CRIMP MACHINE PIN MALE | GreenChips |
D-Sub Contact, Machined, Pin, Crimp | Newark Electronics |
D-SUB CONTACT, MACHINED, PIN, CRIMP | element14 |
Where can I find additional details, specifications and documents for a DM-CTM?
Additional datasheets, footprints and schematics for DM-CTM are listed on our Part Details page. You can also find images and similar parts to DM-CTM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DM-CTM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DM-CTM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DM-CTM fall under?
The DM-CTM is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to DM-CTM when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DM-CTM you can contact the distributor directly for product support, shipping queries etc.
Is the DM-CTM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DM-CTM have stock available?
Authorised distributors including RS, GreenChips, Newark Electronics, element14 and Farnell have stock available or on a lead time for DM-CTM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DM-CTM often in real-time on the comparison pages.
What if I can't find stock of DM-CTM?
You can fill out our help required form which you can use to request a quote for DM-CTM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.