Status: | Unknown |
---|---|
Series: | DM Series |
RoHS: | Unknown |
Sensing Temperature Min | -50°C |
---|---|
Sensing Temperature Max | 500°C |
Resistance | 1kohm |
Product Range | DM Series |
SVHC | No SVHC (15-Jan-2018) |
SENSOR, RTD, 1KOHM | element14 |
Rtd Sensor, 1 Kohm, -50 To 500Deg C | Newark Electronics |
Where can I find additional details, specifications and documents for a DM-311?
Additional datasheets, footprints and schematics for DM-311 are listed on our Part Details page. You can also find images and similar parts to DM-311 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DM-311 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DM-311 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DM-311 fall under?
The DM-311 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to DM-311 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DM-311 you can contact the distributor directly for product support, shipping queries etc.
Is the DM-311 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DM-311 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for DM-311.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DM-311 often in real-time on the comparison pages.
What if I can't find stock of DM-311?
You can fill out our help required form which you can use to request a quote for DM-311 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.