| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
Prices starting from US$0.57
| Distributor | Stock | ||
|---|---|---|---|
|
Future Electronics
from US$0.72
|
72,500
in stock
|
Buy Now |
|
TTI Europe
from US$0.84
|
32,500
in stock
|
Buy Now |
|
Newark Electronics
from US$1.01
|
1,969
in stock
|
Buy Now |
|
TME
from US$0.63
|
1,085
in stock
|
Buy Now |
|
Chip One Stop
from US$0.77
|
794
in stock
|
Buy Now |
|
Avnet Abacus
-
|
13,500
in stock
|
Buy Now |
|
Rutronik
from US$0.60
|
0
in stock
|
Buy Now |
|
RS
from US$533.36
|
0
in stock
|
Buy Now |
|
Avnet America
from US$0.63
|
0
in stock
|
Buy Now |
|
Avnet Asia
from US$0.57
|
0
in stock
|
Buy Now |
|
TTI Americas
from US$0.67
|
0
in stock
|
Buy Now |
|
TTI Asia
from US$0.68
|
0
in stock
|
Buy Now |
| Buy Now |
| Rated Current | 110mA |
|---|---|
| Inductance | 200µH |
| Product Range | - |
| Impedance | - |
| Common Mode Filter Case | 4.5mm x 3.2mm x 2.7mm |
| Automotive Qualification Standard | AEC-Q200 |
| SVHC | No SVHC (15-Jan-2019) |
| DLW43 Series 2 Line 200 uH 4.5 Ohm DCR Wirewound Common Mode Choke Coil | Future Electronics |
| 200 UH 20V .11A AEC-Q200 | TTI Europe |
| Common Mode Filter, Aec-Q200, 200Uh | Newark Electronics |
| Filter: anti-interference | TME |
| DLW43MH 200uH 110mA -40+105°C | Rutronik |
| Common Mode Choke 110mA 20Vdc 200uH | RS |
| 200 UH 50V AEC-Q200 | TTI Americas |
| 4.35 OHM 50V | TTI Asia |
Where can I find additional details, specifications and documents for a DLW43MH201XK2L?
Additional datasheets, footprints and schematics for DLW43MH201XK2L are listed on our Part Details page. You can also find images and similar parts to DLW43MH201XK2L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DLW43MH201XK2L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DLW43MH201XK2L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DLW43MH201XK2L fall under?
The DLW43MH201XK2L is listed under Passive Components > Filters > Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to DLW43MH201XK2L when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DLW43MH201XK2L you can contact the distributor directly for product support, shipping queries etc.
Is the DLW43MH201XK2L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DLW43MH201XK2L have stock available?
Authorised distributors including Future Electronics, TTI Europe, Newark Electronics, TME and Chip One Stop have stock available or on a lead time for DLW43MH201XK2L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DLW43MH201XK2L often in real-time on the comparison pages.
What if I can't find stock of DLW43MH201XK2L?
You can fill out our help required form which you can use to request a quote for DLW43MH201XK2L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.