Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Clamping Voltage Vc Max | 9.8V |
---|---|
Diode Case Style | SOT-23 |
No. of Pins | 3Pins |
SVHC | No SVHC (15-Jan-2019) |
RoHS Compliant | Yes |
Diode: TVS array | Transfer Multisort Elektronik |
Clamping Voltage Vc Max:9.8V | Newark Electronics |
DLPT05 Series 300 W 6 V Surface Mount Uni-Directional TVS Diode - SOT-23 | Future Electronics |
Where can I find additional details, specifications and documents for a DLPT05-7-F?
Additional datasheets, footprints and schematics for DLPT05-7-F are listed on our Part Details page. You can also find images and similar parts to DLPT05-7-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DLPT05-7-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DLPT05-7-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DLPT05-7-F fall under?
The DLPT05-7-F is listed under Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to DLPT05-7-F when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DLPT05-7-F you can contact the distributor directly for product support, shipping queries etc.
Is the DLPT05-7-F RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DLPT05-7-F have stock available?
Authorised distributors including Transfer Multisort Elektronik, element14, Farnell, Newark Electronics and Future Electronics have stock available or on a lead time for DLPT05-7-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DLPT05-7-F often in real-time on the comparison pages.
What if I can't find stock of DLPT05-7-F?
You can fill out our help required form which you can use to request a quote for DLPT05-7-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.