Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | DLP6500 DLPC900 |
Kit Application Type | Lighting |
Application Sub Type | Digital Light Processing (DLP) |
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Family Name | - |
Kit Contents | Eval Board DLP6500 DLPC900 Controller Board WQXGA DMD DMD Controller & Remote Board Flex Cable |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | 1080p DMD Binary/Grayscale Pattern 20Gbps Datarate 2 Config I/O Triggers USB 1.1/HDMI/I2C LVDS |
Ref Design Brd, Dlp6500 Lightcrafter | Newark Electronics |
Where can I find additional details, specifications and documents for a DLPLCR6500EVM .?
Additional datasheets, footprints and schematics for DLPLCR6500EVM . are listed on our Part Details page. You can also find images and similar parts to DLPLCR6500EVM . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DLPLCR6500EVM . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DLPLCR6500EVM . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DLPLCR6500EVM . fall under?
The DLPLCR6500EVM . is listed under Development Boards Evaluation Tools > Clock & Timing Development Kits.
Can I view similar or alternative parts?
You can view similar parts to DLPLCR6500EVM . when available in the Clock & Timing Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DLPLCR6500EVM . you can contact the distributor directly for product support, shipping queries etc.
Is the DLPLCR6500EVM . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DLPLCR6500EVM . have stock available?
Authorised distributors including Arrow Electronics have stock available or on a lead time for DLPLCR6500EVM ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DLPLCR6500EVM . often in real-time on the comparison pages.
What if I can't find stock of DLPLCR6500EVM .?
You can fill out our help required form which you can use to request a quote for DLPLCR6500EVM . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.