Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | DLP2010 |
Kit Application Type | Display |
Application Sub Type | DLP LightCrafter WVGA Chipset Display |
Kit Contents | Eval Mod DLP2010 Optical Engine from Asia Optical DLP2010/DLPC3435 Configuration Firmware Cable |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a DLPDLCR2010EVM?
Additional datasheets, footprints and schematics for DLPDLCR2010EVM are listed on our Part Details page. You can also find images and similar parts to DLPDLCR2010EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DLPDLCR2010EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DLPDLCR2010EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DLPDLCR2010EVM fall under?
The DLPDLCR2010EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Display Development Kits.
Can I view similar or alternative parts?
You can view similar parts to DLPDLCR2010EVM when available in the Display Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DLPDLCR2010EVM you can contact the distributor directly for product support, shipping queries etc.
Is the DLPDLCR2010EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DLPDLCR2010EVM have stock available?
There is no stock from authorised distributors for DLPDLCR2010EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DLPDLCR2010EVM often in real-time on the comparison pages.
What if I can't find stock of DLPDLCR2010EVM?
You can fill out our help required form which you can use to request a quote for DLPDLCR2010EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.