Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Digital Micromirror Device(DMD) Display Controller |
---|---|
Supply Voltage Min | 1.045V |
Supply Voltage Max | 1.155V |
IC Package Type | NFBGA |
No. of Pins | 176Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
DLP® | Texas Instruments |
DISPLAY CONTROLLER, 1.155V, NFBGA-176 | element14 |
Where can I find additional details, specifications and documents for a DLPC3432CZVB?
Additional datasheets, footprints and schematics for DLPC3432CZVB are listed on our Part Details page. You can also find images and similar parts to DLPC3432CZVB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DLPC3432CZVB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DLPC3432CZVB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DLPC3432CZVB fall under?
The DLPC3432CZVB is listed under Texas Instruments Parts.
Can I view similar or alternative parts?
You can view similar parts to DLPC3432CZVB when available in the Texas Instruments Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DLPC3432CZVB you can contact the distributor directly for product support, shipping queries etc.
Is the DLPC3432CZVB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DLPC3432CZVB have stock available?
Authorised distributors including Texas Instruments, element14 and Farnell have stock available or on a lead time for DLPC3432CZVB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DLPC3432CZVB often in real-time on the comparison pages.
What if I can't find stock of DLPC3432CZVB?
You can fill out our help required form which you can use to request a quote for DLPC3432CZVB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.