Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$52.00
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$52.00
|
122
in stock
|
Buy Now |
IC Function | Digital Micromirror Device(DMD) |
---|---|
Supply Voltage Min | 1.65V |
Supply Voltage Max | 1.95V |
IC Package Type | CLGA |
No. of Pins | 57Pins |
Operating Temperature Min | -20°C |
Operating Temperature Max | 90°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
0.30-inch 720p DLP® | Texas Instruments |
Where can I find additional details, specifications and documents for a DLP3010AFQK?
Additional datasheets, footprints and schematics for DLP3010AFQK are listed on our Part Details page. You can also find images and similar parts to DLP3010AFQK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DLP3010AFQK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DLP3010AFQK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DLP3010AFQK fall under?
The DLP3010AFQK is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to DLP3010AFQK when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DLP3010AFQK you can contact the distributor directly for product support, shipping queries etc.
Is the DLP3010AFQK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DLP3010AFQK have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for DLP3010AFQK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DLP3010AFQK often in real-time on the comparison pages.
What if I can't find stock of DLP3010AFQK?
You can fill out our help required form which you can use to request a quote for DLP3010AFQK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.